Penn-Union Corp. Compression Cable Lug BLUA1D1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GOLD COLOR 4-3/64 INCH OVERALL LENGTH 29/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-471 DIE INDEX 2-29/32 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GOLD COLOR 4-3/64 INCH OVERALL LENGTH 29/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-471 DIE INDEX 2-29/32 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1D1
Compression Cable Lug BLUA1D1
SEAMLESS TIN PLATED ALUMINUM MATERIAL GOLD COLOR 4-3/64 INCH OVERALL LENGTH 29/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-471 DIE INDEX 2-29/32 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • GOLD COLOR
  • 4-3/64 INCH OVERALL LENGTH
  • 29/32 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-471 DIE INDEX
  • 2-29/32 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details