Penn-Union Corp. Compression Cable Lug BLUA1/0S2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-3/32 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-296 DIE INDEX 25/32 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-3/32 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-296 DIE INDEX 25/32 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1/0S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1/0S2
Compression Cable Lug BLUA1/0S2
SEAMLESS TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-3/32 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-296 DIE INDEX 25/32 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • TAN COLOR
  • 2-3/32 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-296 DIE INDEX
  • 25/32 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1/0S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details