Penn-Union Corp. Compression Cable Lug BLUA1/0S1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-5/8 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-296 DIE INDEX 1-1/8 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-5/8 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-296 DIE INDEX 1-1/8 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1/0S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1/0S1
Compression Cable Lug BLUA1/0S1
SEAMLESS TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-5/8 INCH OVERALL LENGTH 1 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-296 DIE INDEX 1-1/8 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • TAN COLOR
  • 2-5/8 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-296 DIE INDEX
  • 1-1/8 INCH L X 27/32 INCH W X 13/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1/0S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers