Penn-Union Corp. Compression Cable Lug BLUA075D1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RED COLOR 6-13/32 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3-7/32 INCH L X 2-3/16 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RED COLOR 6-13/32 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3-7/32 INCH L X 2-3/16 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA075D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA075D1
Compression Cable Lug BLUA075D1
SEAMLESS TIN PLATED ALUMINUM MATERIAL RED COLOR 6-13/32 INCH OVERALL LENGTH 2-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3-7/32 INCH L X 2-3/16 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • RED COLOR
  • 6-13/32 INCH OVERALL LENGTH
  • 2-1/4 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 3-7/32 INCH L X 2-3/16 INCH W X 9/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA075D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details