Penn-Union Corp. Compression Cable Lug BLUA060D2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 6-11/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-473 DIE INDEX 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 6-11/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-473 DIE INDEX 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA060D2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA060D2
Compression Cable Lug BLUA060D2
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLACK COLOR 6-11/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-473 DIE INDEX 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BLACK COLOR
  • 6-11/32 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-473 DIE INDEX
  • 3-7/32 INCH L X 1-31/32 INCH W X 32/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA060D2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details