Penn-Union Corp. Compression Cable Lug BLUA050S3

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 4-5/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-300 DIE INDEX 1-13/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 4-5/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-300 DIE INDEX 1-13/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA050S3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA050S3
Compression Cable Lug BLUA050S3
SEAMLESS TIN PLATED ALUMINUM MATERIAL PINK COLOR 4-5/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-300 DIE INDEX 1-13/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • PINK COLOR
  • 4-5/8 INCH OVERALL LENGTH
  • 1-7/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-300 DIE INDEX
  • 1-13/16 INCH L X 1-13/16 INCH W X 15/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA050S3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Keystone Electronics Corp.
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details