Penn-Union Corp. Compression Cable Lug BLUA040S3

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GREEN COLOR 4-27/32 INCH OVERALL LENGTH 1-13/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-22/T-472 DIE INDEX 1-13/16 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GREEN COLOR 4-27/32 INCH OVERALL LENGTH 1-13/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-22/T-472 DIE INDEX 1-13/16 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA040S3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA040S3
Compression Cable Lug BLUA040S3
SEAMLESS TIN PLATED ALUMINUM MATERIAL GREEN COLOR 4-27/32 INCH OVERALL LENGTH 1-13/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-22/T-472 DIE INDEX 1-13/16 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • GREEN COLOR
  • 4-27/32 INCH OVERALL LENGTH
  • 1-13/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-22/T-472 DIE INDEX
  • 1-13/16 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA040S3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details