Penn-Union Corp. Compression Cable Lug BLUA035S

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-7/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-1/2 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-7/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-1/2 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA035S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA035S
Compression Cable Lug BLUA035S
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 3-7/8 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-20/T-299 DIE INDEX 1-1/2 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 3-7/8 INCH OVERALL LENGTH
  • 1-5/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-20/T-299 DIE INDEX
  • 1-1/2 INCH L X 1-17/32 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA035S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details