Penn-Union Corp. Compression Cable Lug BLUA030S2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-470 DIE INDEX 1-1/4 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-470 DIE INDEX 1-1/4 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA030S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA030S2
Compression Cable Lug BLUA030S2
SEAMLESS TIN PLATED ALUMINUM MATERIAL BLUE COLOR 3-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-470 DIE INDEX 1-1/4 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BLUE COLOR
  • 3-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-470 DIE INDEX
  • 1-1/4 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA030S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details