Penn-Union Corp. Compression Cable Lug BLUA025D1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RED COLOR 4 INCH OVERALL LENGTH 1-13/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-18/T-324 DIE INDEX 2-1/16 INCH L X 1-9/32 INCH W X 11/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RED COLOR 4 INCH OVERALL LENGTH 1-13/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-18/T-324 DIE INDEX 2-1/16 INCH L X 1-9/32 INCH W X 11/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA025D1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA025D1
Compression Cable Lug BLUA025D1
SEAMLESS TIN PLATED ALUMINUM MATERIAL RED COLOR 4 INCH OVERALL LENGTH 1-13/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-18/T-324 DIE INDEX 2-1/16 INCH L X 1-9/32 INCH W X 11/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • RED COLOR
  • 4 INCH OVERALL LENGTH
  • 1-13/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-18/T-324 DIE INDEX
  • 2-1/16 INCH L X 1-9/32 INCH W X 11/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA025D1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details