Penn-Union Corp. Compression Cable Lug BLU8D2TC14E1

Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2.26 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 8 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE B-6 (BURNDY), 21 (T AND B) DIE INDEX 1.61 INCH L X 0.41 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2.26 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 8 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE B-6 (BURNDY), 21 (T AND B) DIE INDEX 1.61 INCH L X 0.41 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU8D2TC14E1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU8D2TC14E1
Compression Cable Lug BLU8D2TC14E1
SEAMLESS TIN PLATED COPPER MATERIAL RED COLOR 2.26 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 8 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE B-6 (BURNDY), 21 (T AND B) DIE INDEX 1.61 INCH L X 0.41 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 2.26 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • B-6 (BURNDY), 21 (T AND B) DIE INDEX
  • 1.61 INCH L X 0.41 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU8D2TC14E1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details