Penn-Union Corp. Compression Cable Lug BLU6S1

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 1-23/32 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-7/T-374 DIE INDEX 11/16 INCH L X 7/16 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 1-23/32 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-7/T-374 DIE INDEX 11/16 INCH L X 7/16 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU6S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU6S1
Compression Cable Lug BLU6S1
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 1-23/32 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-7/T-374 DIE INDEX 11/16 INCH L X 7/16 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1-23/32 INCH OVERALL LENGTH
  • 13/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-7/T-374 DIE INDEX
  • 11/16 INCH L X 7/16 INCH W X 3/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU6S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
View Details
2 suppliers
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details