SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
1-9/16 INCH OVERALL LENGTH
13/16 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
T-7/T-374 DIE INDEX
17/32 INCH L X 13/32 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
Penn-Union Corp.
Done
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
1-9/16 INCH OVERALL LENGTH
13/16 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
T-7/T-374 DIE INDEX
17/32 INCH L X 13/32 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
1-9/16 INCH OVERALL LENGTH
13/16 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
T-7/T-374 DIE INDEX
17/32 INCH L X 13/32 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
SEAMLESS TIN PLATED COPPER MATERIAL
BLUE COLOR
1-9/16 INCH OVERALL LENGTH
13/16 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
6 AWG STRANDED CONDUCTOR SIZE
#10 STUD SIZE
T-7/T-374 DIE INDEX
17/32 INCH L X 13/32 INCH W X 3/32 INCH THK PAD SIZE