Penn-Union Corp. Compression Cable Lug BLU6D2TC10

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.25 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE #10 STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 1.22 INCH L X 0.41 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.25 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE #10 STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 1.22 INCH L X 0.41 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU6D2TC10 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU6D2TC10
Compression Cable Lug BLU6D2TC10
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 2.25 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 467, UL 486-A, CSA C22.2 APPROVAL 35 KV VOLTAGE RATING 6 AWG CONCENTRIC/COMPRESSE D/COMPACT STRANDED CONDUCTOR SIZE #10 STUD SIZE B-7 (BURNDY), 24 (T AND B) DIE INDEX 1.22 INCH L X 0.41 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING STANDARD BARREL TYPE PENN-CRIMPS[R] BRAND BLU-2TC MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 2.25 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486-A, CSA C22.2 APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONCENTRIC/COMPRESSED/COMPACT STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • B-7 (BURNDY), 24 (T AND B) DIE INDEX
  • 1.22 INCH L X 0.41 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • STANDARD BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU-2TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU6D2TC10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Insulated Ferrules - 2885.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details