Penn-Union Corp. Compression Cable Lug BLU4S2

Description
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 1-49/64 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-8 DIE INDEX 7/8 INCH L X 19/32 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 1-49/64 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-8 DIE INDEX 7/8 INCH L X 19/32 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU4S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU4S2
Compression Cable Lug BLU4S2
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 1-49/64 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-8 DIE INDEX 7/8 INCH L X 19/32 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1-49/64 INCH OVERALL LENGTH
  • 13/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-8 DIE INDEX
  • 7/8 INCH L X 19/32 INCH W X 3/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU4S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details