Penn-Union Corp. Compression Cable Lug BLU4S

Description
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 1-39/64 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE T-8 DIE INDEX 9/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 1-39/64 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE T-8 DIE INDEX 9/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU4S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU4S
Compression Cable Lug BLU4S
SEAMLESS TIN PLATED COPPER MATERIAL GRAY COLOR 1-39/64 INCH OVERALL LENGTH 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE T-8 DIE INDEX 9/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • 1-39/64 INCH OVERALL LENGTH
  • 13/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • #10 STUD SIZE
  • T-8 DIE INDEX
  • 9/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU4S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details