Penn-Union Corp. Compression Cable Lug BLU3S3

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 1-63/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-9/T-346 DIE INDEX 7/8 INCH L X 19/32 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 1-63/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-9/T-346 DIE INDEX 7/8 INCH L X 19/32 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU3S3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU3S3
Compression Cable Lug BLU3S3
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 1-63/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-9/T-346 DIE INDEX 7/8 INCH L X 19/32 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 1-63/64 INCH OVERALL LENGTH
  • 7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-9/T-346 DIE INDEX
  • 7/8 INCH L X 19/32 INCH W X 7/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU3S3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details