Penn-Union Corp. Compression Cable Lug BLU3DFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-19/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-9/T-346 DIE INDEX 1-3/16 INCH L X 17/32 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-19/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-9/T-346 DIE INDEX 1-3/16 INCH L X 17/32 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU3DFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU3DFL
Compression Cable Lug BLU3DFL
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-19/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 3 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-9/T-346 DIE INDEX 1-3/16 INCH L X 17/32 INCH W X 7/64 INCH THK PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2-19/64 INCH OVERALL LENGTH
  • 7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-9/T-346 DIE INDEX
  • 1-3/16 INCH L X 17/32 INCH W X 7/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU3DFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers