Penn-Union Corp. Compression Cable Lug BLU3/0D

Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-1/4 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 2-7/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-1/4 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 2-7/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU3/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU3/0D
Compression Cable Lug BLU3/0D
SEAMLESS TIN PLATED COPPER MATERIAL ORANGE COLOR 4-1/4 INCH OVERALL LENGTH 1 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-14 DIE INDEX 2-7/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 4-1/4 INCH OVERALL LENGTH
  • 1 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-14 DIE INDEX
  • 2-7/8 INCH L X 29/32 INCH W X 1/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU3/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details