Penn-Union Corp. Compression Cable Lug BLU2/0S4

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 2-3/8 INCH OVERALL LENGTH 15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-13 DIE INDEX 1-1/8 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 2-3/8 INCH OVERALL LENGTH 15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-13 DIE INDEX 1-1/8 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU2/0S4 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU2/0S4
Compression Cable Lug BLU2/0S4
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 2-3/8 INCH OVERALL LENGTH 15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-13 DIE INDEX 1-1/8 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 2-3/8 INCH OVERALL LENGTH
  • 15/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-13 DIE INDEX
  • 1-1/8 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU2/0S4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details