Penn-Union Corp. Compression Cable Lug BLU1SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 1-55/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-11/T-375 DIE INDEX 3/4 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 1-55/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-11/T-375 DIE INDEX 3/4 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU1SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU1SFL
Compression Cable Lug BLU1SFL
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 1-55/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-11/T-375 DIE INDEX 3/4 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 1-55/64 INCH OVERALL LENGTH
  • 7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-11/T-375 DIE INDEX
  • 3/4 INCH L X 43/64 INCH W X 7/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU1SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Un-Insulated Ferrules - 2218.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details