SEAMLESS TIN PLATED COPPER MATERIAL
PINK COLOR
2-1/4 INCH OVERALL LENGTH
7/8 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
1/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-12/T-348 DIE INDEX
1-1/16 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
Penn-Union Corp.
Done
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL
PINK COLOR
2-1/4 INCH OVERALL LENGTH
7/8 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
1/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-12/T-348 DIE INDEX
1-1/16 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
SEAMLESS TIN PLATED COPPER MATERIAL
PINK COLOR
2-1/4 INCH OVERALL LENGTH
7/8 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
1/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-12/T-348 DIE INDEX
1-1/16 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
WITH INSPECTION WINDOW
BLU MODEL
SEAMLESS TIN PLATED COPPER MATERIAL
PINK COLOR
2-1/4 INCH OVERALL LENGTH
7/8 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL APPROVAL
35 KV VOLTAGE RATING
1/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
T-12/T-348 DIE INDEX
1-1/16 INCH L X 13/16 INCH W X 1/8 INCH THK PAD SIZE