2 INCH
2 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
8 AWG STRANDED CONDUCTOR SIZE
RED COLOR CODE
LONG WITH CHAMFERED ENTRY BARREL TYPE
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
BBCU MODEL
Penn-Union Corp.
Done
Datasheet
Description
2 INCH
2 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
8 AWG STRANDED CONDUCTOR SIZE
RED COLOR CODE
LONG WITH CHAMFERED ENTRY BARREL TYPE
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
BBCU MODEL
2 INCH
2 LENGTH IN INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
35 KV VOLTAGE RATING
SEAMLESS TIN PLATED COPPER BODY MATERIAL
8 AWG STRANDED CONDUCTOR SIZE
RED COLOR CODE
LONG WITH CHAMFERED ENTRY BARREL TYPE
PENN-CRIMPS. BRAND
LENGTH IN INCH - UOM IN
BBCU MODEL