HIGH STRENGTH COPPER ALLOY MATERIAL
250 KCMIL MIN. RUN CONDUCTOR SIZE
500 KCMIL (COPPER), 6 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
500 KCMIL (COPPER), 6 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 3 INCH L X 1.81 INCH W
TORQUE RATING 825 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
250 KCMIL MIN. RUN CONDUCTOR SIZE
500 KCMIL (COPPER), 6 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
500 KCMIL (COPPER), 6 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 3 INCH L X 1.81 INCH W
TORQUE RATING 825 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
250 KCMIL MIN. RUN CONDUCTOR SIZE
500 KCMIL (COPPER), 6 AWG STRANDED (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
500 KCMIL (COPPER), 6 AWG STRANDED (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 3 INCH L X 1.81 INCH W
TORQUE RATING 825 LB-INCH