Penn-Union Corp. Power Distribution Block ADB223503

Description
STANDARD TYPE 7.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING (3) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet
Description
STANDARD TYPE 7.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING (3) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - ADB223503 - Penn-Union Corp.
Edinboro, PA, USA
Power Distribution Block
ADB223503
Power Distribution Block ADB223503
STANDARD TYPE 7.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING (3) CL, DEAD FRONT POLYCARBONATE COVER TYPE GLASS FILLED POLYCARBONATE HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ADB MODEL
  • STANDARD TYPE
  • 7.81 INCH L X 5.35 INCH W X 3.25 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • (3) CL, DEAD FRONT POLYCARBONATE COVER TYPE
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 6 AWG TO 350 MCM SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 MCM PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ADB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Power Distribution Units (PDU)
Product Number ADB223503
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details