Penn Elcom In-Wall Cavity Rack Cabinet 16U Black; Rack U Height Penn Elcom RWB-1032-16UK

Description
In-Wall Cavity Rack Cabinet 16U Black; Rack U Height:16U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:782mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:30.8" RoHS Compliant: Yes
Datasheet
Description
In-Wall Cavity Rack Cabinet 16U Black; Rack U Height:16U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:782mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:30.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Wall Cavity Rack Cabinet 16U Black; Rack U Height Penn Elcom - 31AC4011 - Newark, An Avnet Company
Chicago, IL, United States
In-Wall Cavity Rack Cabinet 16U Black; Rack U Height Penn Elcom
31AC4011
In-Wall Cavity Rack Cabinet 16U Black; Rack U Height Penn Elcom 31AC4011
In-Wall Cavity Rack Cabinet 16U Black; Rack U Height:16U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:782mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:30.8" RoHS Compliant: Yes

In-Wall Cavity Rack Cabinet 16U Black; Rack U Height:16U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:782mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:30.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31AC4011
Product Name In-Wall Cavity Rack Cabinet 16U Black; Rack U Height Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Belts & Tool Pouches - 134750 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 4.49 inch (114 mm)
View Details