Penn Elcom In-Wall Cavity Rack Cabinet 12U Black; Rack U Height Penn Elcom RWB-1032-12UK

Description
In-Wall Cavity Rack Cabinet 12U Black; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:584mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:23" RoHS Compliant: Yes
Datasheet
Description
In-Wall Cavity Rack Cabinet 12U Black; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:584mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:23" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Wall Cavity Rack Cabinet 12U Black; Rack U Height Penn Elcom - 31AC4009 - Newark, An Avnet Company
Chicago, IL, United States
In-Wall Cavity Rack Cabinet 12U Black; Rack U Height Penn Elcom
31AC4009
In-Wall Cavity Rack Cabinet 12U Black; Rack U Height Penn Elcom 31AC4009
In-Wall Cavity Rack Cabinet 12U Black; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:584mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:23" RoHS Compliant: Yes

In-Wall Cavity Rack Cabinet 12U Black; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:584mm; External Width - Metric:583mm; External Depth - Metric:107mm; External Height - Imperial:23" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31AC4009
Product Name In-Wall Cavity Rack Cabinet 12U Black; Rack U Height Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stationary toolboxes - GT-5KKG58004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Drawer Storage - 1589302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 4.25 inch (108 mm)
Width 10.43 inch (265 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details