Penn Elcom Four Space Rack Panel Blank W/ U Shaped Edge; Panel Type Penn Elcom R1268/4UK

Description
Four Space Rack Panel Blank w/ U Shaped Edge; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:177mm; Product Range:- RoHS Compliant: Yes
Description
Four Space Rack Panel Blank w/ U Shaped Edge; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:177mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Four Space Rack Panel Blank W/ U Shaped Edge; Panel Type Penn Elcom - 41K8713 - Newark, An Avnet Company
Chicago, IL, United States
Four Space Rack Panel Blank W/ U Shaped Edge; Panel Type Penn Elcom
41K8713
Four Space Rack Panel Blank W/ U Shaped Edge; Panel Type Penn Elcom 41K8713
Four Space Rack Panel Blank w/ U Shaped Edge; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:177mm; Product Range:- RoHS Compliant: Yes

Four Space Rack Panel Blank w/ U Shaped Edge; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:177mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 41K8713
Product Name Four Space Rack Panel Blank W/ U Shaped Edge; Panel Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AHG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details