Penn Elcom Cable Manager 1U Tie Bar; Product Range Penn Elcom R1268/1U-CTB

Description
Cable Manager 1U Tie Bar; Product Range:- RoHS Compliant: Yes
Description
Cable Manager 1U Tie Bar; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Manager 1U Tie Bar; Product Range Penn Elcom - 88W0567 - Newark, An Avnet Company
Chicago, IL, United States
Cable Manager 1U Tie Bar; Product Range Penn Elcom
88W0567
Cable Manager 1U Tie Bar; Product Range Penn Elcom 88W0567
Cable Manager 1U Tie Bar; Product Range:- RoHS Compliant: Yes

Cable Manager 1U Tie Bar; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 88W0567
Product Name Cable Manager 1U Tie Bar; Product Range Penn Elcom
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Tubing 3/8 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 9.5 mm - 70133162 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details