Penn Elcom Rack Shelf, 4U, Steel, Black; Rack U Height Penn Elcom R1194/4UK

Description
RACK SHELF, 4U, STEEL, BLACK; Rack U Height:4U; External Width - Metric:482.6mm; External Depth - Metric:368.2mm; For Use With:Pann Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:-RoHS Compliant: Yes
Description
RACK SHELF, 4U, STEEL, BLACK; Rack U Height:4U; External Width - Metric:482.6mm; External Depth - Metric:368.2mm; For Use With:Pann Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, 4U, Steel, Black; Rack U Height Penn Elcom - 76T7080 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, 4U, Steel, Black; Rack U Height Penn Elcom
76T7080
Rack Shelf, 4U, Steel, Black; Rack U Height Penn Elcom 76T7080
RACK SHELF, 4U, STEEL, BLACK; Rack U Height:4U; External Width - Metric:482.6mm; External Depth - Metric:368.2mm; For Use With:Pann Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:-RoHS Compliant: Yes

RACK SHELF, 4U, STEEL, BLACK; Rack U Height:4U; External Width - Metric:482.6mm; External Depth - Metric:368.2mm; For Use With:Pann Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 76T7080
Product Name Rack Shelf, 4U, Steel, Black; Rack U Height Penn Elcom
Width 19.00 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details