Penn Elcom Abs Speaker Port Tube 2 Diameter, 1 Length; Accessory Type Penn Elcom M1531

Description
ABS Speaker Port Tube - 2" Diameter, 1" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes
Description
ABS Speaker Port Tube - 2" Diameter, 1" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Abs Speaker Port Tube 2 Diameter, 1 Length; Accessory Type Penn Elcom - 61T0953 - Newark, An Avnet Company
Chicago, IL, United States
Abs Speaker Port Tube 2 Diameter, 1 Length; Accessory Type Penn Elcom
61T0953
Abs Speaker Port Tube 2 Diameter, 1 Length; Accessory Type Penn Elcom 61T0953
ABS Speaker Port Tube - 2" Diameter, 1" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes

ABS Speaker Port Tube - 2" Diameter, 1" Length; Accessory Type:ABS Speaker Port Tube; For Use With:ABS Speaker; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61T0953
Product Name Abs Speaker Port Tube 2 Diameter, 1 Length; Accessory Type Penn Elcom
Application ABS Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details