Penn Elcom Sprung Surface Handle; Accessory Type Penn Elcom H1053K

Description
SPRUNG SURFACE HANDLE; Accessory Type:Handle; For Use With:Cases, Drawers, Cabinets; Product Range:-; External Width - Metric:19mm; Handle Material:Steel; Handle Type:Equipment RoHS Compliant: Yes
Datasheet
Description
SPRUNG SURFACE HANDLE; Accessory Type:Handle; For Use With:Cases, Drawers, Cabinets; Product Range:-; External Width - Metric:19mm; Handle Material:Steel; Handle Type:Equipment RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sprung Surface Handle; Accessory Type Penn Elcom - 38C2265 - Newark, An Avnet Company
Chicago, IL, United States
Sprung Surface Handle; Accessory Type Penn Elcom
38C2265
Sprung Surface Handle; Accessory Type Penn Elcom 38C2265
SPRUNG SURFACE HANDLE; Accessory Type:Handle; For Use With:Cases, Drawers, Cabinets; Product Range:-; External Width - Metric:19mm; Handle Material:Steel; Handle Type:Equipment RoHS Compliant: Yes

SPRUNG SURFACE HANDLE; Accessory Type:Handle; For Use With:Cases, Drawers, Cabinets; Product Range:-; External Width - Metric:19mm; Handle Material:Steel; Handle Type:Equipment RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38C2265
Product Name Sprung Surface Handle; Accessory Type Penn Elcom
Application Cases, Drawers, Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
 - VS-153X - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Nominal Power 360 watts
Maximum Power 720 watts
View Details
Speaker - A32S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details