Penn Elcom Speaker Grill For 15 Speakers; Accessory Type Penn Elcom G15

Description
Speaker Grill for 15" Speakers; Accessory Type:Speaker Grill; For Use With:15inch Speaker; Product Range:- RoHS Compliant: Yes
Description
Speaker Grill for 15" Speakers; Accessory Type:Speaker Grill; For Use With:15inch Speaker; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Grill For 15 Speakers; Accessory Type Penn Elcom - 60T5845 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Grill For 15 Speakers; Accessory Type Penn Elcom
60T5845
Speaker Grill For 15 Speakers; Accessory Type Penn Elcom 60T5845
Speaker Grill for 15" Speakers; Accessory Type:Speaker Grill; For Use With:15inch Speaker; Product Range:- RoHS Compliant: Yes

Speaker Grill for 15" Speakers; Accessory Type:Speaker Grill; For Use With:15inch Speaker; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 60T5845
Product Name Speaker Grill For 15 Speakers; Accessory Type Penn Elcom
Application 15inch Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564611 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.42 inch (36 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details