Penn Elcom Rack Mount Digital Thermo Controller 1U; Product Range Penn Elcom FT-DTC

Description
Rack Mount Digital Thermo Controller 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:70mm RoHS Compliant: Yes
Datasheet
Description
Rack Mount Digital Thermo Controller 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Digital Thermo Controller 1U; Product Range Penn Elcom - 31AC3297 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Digital Thermo Controller 1U; Product Range Penn Elcom
31AC3297
Rack Mount Digital Thermo Controller 1U; Product Range Penn Elcom 31AC3297
Rack Mount Digital Thermo Controller 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:70mm RoHS Compliant: Yes

Rack Mount Digital Thermo Controller 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC3297
Product Name Rack Mount Digital Thermo Controller 1U; Product Range Penn Elcom
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details