Penn Elcom Rubber Foot With Metal Washer 1 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom F1691

Description
Rubber Foot with Metal Washer - 1" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom - 31T9612 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom
31T9612
Rubber Foot With Metal Washer 1 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom 31T9612
Rubber Foot with Metal Washer - 1" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:25.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 31T9612
Product Name Rubber Foot With Metal Washer 1 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details