Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 3/8 Thickness; Bumper / Feet Mounting Penn Elcom F1687

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 3/8" Thickness; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 3/8" Thickness; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 3/8 Thickness; Bumper / Feet Mounting Penn Elcom - 31T9611 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 3/8 Thickness; Bumper / Feet Mounting Penn Elcom
31T9611
Rubber Foot With Metal Washer 1 1/2 Diameter X 3/8 Thickness; Bumper / Feet Mounting Penn Elcom 31T9611
Rubber Foot with Metal Washer - 1 1/2" Diameter x 3/8" Thickness; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 3/8" Thickness; Bumper / Feet Mounting:Screw; Height:9.5mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 31T9611
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 3/8 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 1058066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details