Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom F1686

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:Screw; Height:16mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:Screw; Height:16mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom - 31T9610 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom
31T9610
Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom 31T9610
Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:Screw; Height:16mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:Screw; Height:16mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 31T9610
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers