Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 13/16 Thickness; Bumper / Feet Mounting Penn Elcom F1686/20

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 13/16" Thickness; Bumper / Feet Mounting:-; Height:20mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 13/16" Thickness; Bumper / Feet Mounting:-; Height:20mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 13/16 Thickness; Bumper / Feet Mounting Penn Elcom - 60T5833 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 13/16 Thickness; Bumper / Feet Mounting Penn Elcom
60T5833
Rubber Foot With Metal Washer 1 1/2 Diameter X 13/16 Thickness; Bumper / Feet Mounting Penn Elcom 60T5833
Rubber Foot with Metal Washer - 1 1/2" Diameter x 13/16" Thickness; Bumper / Feet Mounting:-; Height:20mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 13/16" Thickness; Bumper / Feet Mounting:-; Height:20mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 60T5833
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 13/16 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers