Penn Elcom Rubber Foot With Metal Washer 1 1/8 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom F1633

Description
Rubber Foot with Metal Washer - 1 1/8" Diameter x 1/2" Thickness; Bumper / Feet Mounting:Screw; Height:12mm; Base Diameter:29mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/8" Diameter x 1/2" Thickness; Bumper / Feet Mounting:Screw; Height:12mm; Base Diameter:29mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/8 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom - 31T9609 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/8 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom
31T9609
Rubber Foot With Metal Washer 1 1/8 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom 31T9609
Rubber Foot with Metal Washer - 1 1/8" Diameter x 1/2" Thickness; Bumper / Feet Mounting:Screw; Height:12mm; Base Diameter:29mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/8" Diameter x 1/2" Thickness; Bumper / Feet Mounting:Screw; Height:12mm; Base Diameter:29mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 31T9609
Product Name Rubber Foot With Metal Washer 1 1/8 Diameter X 1/2 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details