Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom F1558

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:-; Height:15.8mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:-; Height:15.8mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom - 31T9608 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom
31T9608
Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom 31T9608
Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:-; Height:15.8mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 5/8" Thickness; Bumper / Feet Mounting:-; Height:15.8mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 31T9608
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 5/8 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers