Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom F1554

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 9/16" Thickness; Bumper / Feet Mounting:-; Height:13.8mm; Base Diameter:37.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 9/16" Thickness; Bumper / Feet Mounting:-; Height:13.8mm; Base Diameter:37.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom - 60T5831 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom
60T5831
Rubber Foot With Metal Washer 1 1/2 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom 60T5831
Rubber Foot with Metal Washer - 1 1/2" Diameter x 9/16" Thickness; Bumper / Feet Mounting:-; Height:13.8mm; Base Diameter:37.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 9/16" Thickness; Bumper / Feet Mounting:-; Height:13.8mm; Base Diameter:37.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 60T5831
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers