Penn Elcom Server Rack, 32U, Steel; Cabinet Type Penn Elcom EMP-6832BK

Description
SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack, 32U, Steel; Cabinet Type Penn Elcom - 47W5878 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack, 32U, Steel; Cabinet Type Penn Elcom
47W5878
Server Rack, 32U, Steel; Cabinet Type Penn Elcom 47W5878
SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W5878
Product Name Server Rack, 32U, Steel; Cabinet Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PAEG-3801L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details