Penn Elcom Server Rack, 22U, Steel; Cabinet Type Penn Elcom EMP-6822BK

Description
SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack, 22U, Steel; Cabinet Type Penn Elcom - 47W5877 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack, 22U, Steel; Cabinet Type Penn Elcom
47W5877
Server Rack, 22U, Steel; Cabinet Type Penn Elcom 47W5877
SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMP Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W5877
Product Name Server Rack, 22U, Steel; Cabinet Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5KKG58004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details