Penn Elcom Wall Mnt Rack Enclosure, 12U, Steel, Blk; Rack U Height Penn Elcom DWP-6612BK

Description
WALL MNT RACK ENCLOSURE, 12U, STEEL, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:600mm; External Height - Imperial:- RoHS Compliant: Yes
Description
WALL MNT RACK ENCLOSURE, 12U, STEEL, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:600mm; External Height - Imperial:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wall Mnt Rack Enclosure, 12U, Steel, Blk; Rack U Height Penn Elcom - 47W5745 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Rack Enclosure, 12U, Steel, Blk; Rack U Height Penn Elcom
47W5745
Wall Mnt Rack Enclosure, 12U, Steel, Blk; Rack U Height Penn Elcom 47W5745
WALL MNT RACK ENCLOSURE, 12U, STEEL, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:600mm; External Height - Imperial:- RoHS Compliant: Yes

WALL MNT RACK ENCLOSURE, 12U, STEEL, BLK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:600mm; External Height - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W5745
Product Name Wall Mnt Rack Enclosure, 12U, Steel, Blk; Rack U Height Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCW42102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details