Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 1 1/2 Thickness; Bumper / Feet Mounting Penn Elcom 9145

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 1 1/2" Thickness; Bumper / Feet Mounting:-; Height:38.1mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 1 1/2" Thickness; Bumper / Feet Mounting:-; Height:38.1mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 1 1/2 Thickness; Bumper / Feet Mounting Penn Elcom - 61T4349 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 1 1/2 Thickness; Bumper / Feet Mounting Penn Elcom
61T4349
Rubber Foot With Metal Washer 1 1/2 Diameter X 1 1/2 Thickness; Bumper / Feet Mounting Penn Elcom 61T4349
Rubber Foot with Metal Washer - 1 1/2" Diameter x 1 1/2" Thickness; Bumper / Feet Mounting:-; Height:38.1mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 1 1/2" Thickness; Bumper / Feet Mounting:-; Height:38.1mm; Base Diameter:38.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 61T4349
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 1 1/2 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31921 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Washers & Shims - PW-8X14X0.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details
Wave Spring - C137-L7 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details