Penn Elcom Rubber Foot With Metal Washer 7/8 Diameter X 5/16 Thickness; Bumper / Feet Mounting Penn Elcom 9120

Description
Rubber Foot with Metal Washer - 7/8" Diameter x 5/16" Thickness; Bumper / Feet Mounting:-; Height:7.9mm; Base Diameter:21.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 7/8" Diameter x 5/16" Thickness; Bumper / Feet Mounting:-; Height:7.9mm; Base Diameter:21.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 7/8 Diameter X 5/16 Thickness; Bumper / Feet Mounting Penn Elcom - 61T4348 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 7/8 Diameter X 5/16 Thickness; Bumper / Feet Mounting Penn Elcom
61T4348
Rubber Foot With Metal Washer 7/8 Diameter X 5/16 Thickness; Bumper / Feet Mounting Penn Elcom 61T4348
Rubber Foot with Metal Washer - 7/8" Diameter x 5/16" Thickness; Bumper / Feet Mounting:-; Height:7.9mm; Base Diameter:21.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 7/8" Diameter x 5/16" Thickness; Bumper / Feet Mounting:-; Height:7.9mm; Base Diameter:21.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61T4348
Product Name Rubber Foot With Metal Washer 7/8 Diameter X 5/16 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers