Penn Elcom Rubber Foot 2 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom 9106

Description
Rubber Foot - 2 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:64mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
Rubber Foot - 2 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:64mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot 2 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom - 32T0706 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot 2 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom
32T0706
Rubber Foot 2 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom 32T0706
Rubber Foot - 2 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:64mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Rubber Foot - 2 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:Screw; Height:25.4mm; Base Diameter:64mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 32T0706
Product Name Rubber Foot 2 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details