Penn Elcom Rubber Foot With Metal Washer 7/8 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom 9101

Description
Rubber Foot with Metal Washer - 7/8" Diameter x 9/16" Thickness; Bumper / Feet Mounting:Screw; Height:14.3mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 7/8" Diameter x 9/16" Thickness; Bumper / Feet Mounting:Screw; Height:14.3mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 7/8 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom - 61T4345 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 7/8 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom
61T4345
Rubber Foot With Metal Washer 7/8 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom 61T4345
Rubber Foot with Metal Washer - 7/8" Diameter x 9/16" Thickness; Bumper / Feet Mounting:Screw; Height:14.3mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 7/8" Diameter x 9/16" Thickness; Bumper / Feet Mounting:Screw; Height:14.3mm; Base Diameter:22.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61T4345
Product Name Rubber Foot With Metal Washer 7/8 Diameter X 9/16 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 222503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details