*-HA-8MM-RD-* -- 8MM ROUND HANDLE
PENCOM
8mm Round Handle
*-HA-8MM-RD-*
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
*-HA-8MM-RD-* |
|
Product Name
|
8mm Round Handle |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Plain, Clear, Black Anodize, Zinc
|
|
Handle Material
|
Metal
|
|
Material Description
|
Al, Steel, Stainless Steel
|
|
Height
|
0.9843 to 1.73 inches (25 to 44 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Knob Material
Plastic
Diameter / Width
0.2500 inches (6.35 mm)
View Details
3 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Handle Type
Oval Type Handle
Material Description
Aluminum
Height
1.75 inches (44.45 mm)
View Details
Handle Type
Lever
Handle Material
Metal
Material Description
Steel
View Details