PENCOM 5mm Round Handle *-HA-5MM-RD-*

Description
Description

Suppliers

Company
Product
Description
Supplier Links
San Carlos, CA, USA
5mm Round Handle
*-HA-5MM-RD-*
5mm Round Handle *-HA-5MM-RD-*
Supplier's Site

Technical Specifications

  PENCOM
Product Category Handles and Pulls (industrial)
Product Number *-HA-5MM-RD-*
Product Name 5mm Round Handle
Handle Type 2-point Handle
Colors / Finishes Available Plain, Clear, Black Anodize, Zinc
Handle Material Metal
Material Description Al, Steel, Stainless Steel
Height 0.6299 to 1.5 inches (16 to 38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 492 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Aluminum and Malleable Clamping Levers - 16701 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Mill
Handle Material Metal
View Details